Capital Lighting, Inc. P3346-30 Flush Mounts-Bowl Style 768456

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Close To Ceiling UPC: 785247334605 Category: Close To Ceiling Glass: Clear & White Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Close To Ceiling UPC: 785247334605 Category: Close To Ceiling Glass: Clear & White Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3346-30 Flush Mounts-Bowl Style - 768456 - Capital Lighting, Inc.
Columbus, OH, USA
P3346-30 Flush Mounts-Bowl Style
768456
P3346-30 Flush Mounts-Bowl Style 768456
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Close To Ceiling UPC: 785247334605 Category: Close To Ceiling Glass: Clear & White Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 2
Product Name: One Light Close To Ceiling
UPC: 785247334605
Category: Close To Ceiling
Glass: Clear & White
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768456
Product Name P3346-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details