Capital Lighting, Inc. P7360-69EB Flush Mounts-Bowl Style 768435

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Polished Brass Weight: 11 Product Name: Two Light Close To Ceiling UPC: 785247736010 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Polished Brass Weight: 11 Product Name: Two Light Close To Ceiling UPC: 785247736010 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7360-69EB Flush Mounts-Bowl Style - 768435 - Capital Lighting, Inc.
Columbus, OH, USA
P7360-69EB Flush Mounts-Bowl Style
768435
P7360-69EB Flush Mounts-Bowl Style 768435
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Polished Brass Weight: 11 Product Name: Two Light Close To Ceiling UPC: 785247736010 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Polished Brass
Weight: 11
Product Name: Two Light Close To Ceiling
UPC: 785247736010
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768435
Product Name P7360-69EB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details