Capital Lighting, Inc. P3412-30 Flush Mounts-Bowl Style 768426

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Weight: 5.8 Product Name: Two Light Close To Ceiling UPC: 785247341238 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Weight: 5.8 Product Name: Two Light Close To Ceiling UPC: 785247341238 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3412-30 Flush Mounts-Bowl Style - 768426 - Capital Lighting, Inc.
Columbus, OH, USA
P3412-30 Flush Mounts-Bowl Style
768426
P3412-30 Flush Mounts-Bowl Style 768426
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Weight: 5.8 Product Name: Two Light Close To Ceiling UPC: 785247341238 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Weight: 5.8
Product Name: Two Light Close To Ceiling
UPC: 785247341238
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768426
Product Name P3412-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details