Capital Lighting, Inc. P5788-10 Flush Mounts-Cage Style 768411

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Polished Brass Weight: 4 Product Name: Three Light Close To Ceiling UPC: 785247578818 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Polished Brass Weight: 4 Product Name: Three Light Close To Ceiling UPC: 785247578818 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5788-10 Flush Mounts-Cage Style - 768411 - Capital Lighting, Inc.
Columbus, OH, USA
P5788-10 Flush Mounts-Cage Style
768411
P5788-10 Flush Mounts-Cage Style 768411
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Polished Brass Weight: 4 Product Name: Three Light Close To Ceiling UPC: 785247578818 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Polished Brass
Weight: 4
Product Name: Three Light Close To Ceiling
UPC: 785247578818
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768411
Product Name P5788-10 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details