Capital Lighting, Inc. P5789-10 Flush Mounts-Cage Style 768410

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Polished Brass Weight: 4.5 Product Name: Four Light Close To Ceiling UPC: 785247578917 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Polished Brass Weight: 4.5 Product Name: Four Light Close To Ceiling UPC: 785247578917 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5789-10 Flush Mounts-Cage Style - 768410 - Capital Lighting, Inc.
Columbus, OH, USA
P5789-10 Flush Mounts-Cage Style
768410
P5789-10 Flush Mounts-Cage Style 768410
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Polished Brass Weight: 4.5 Product Name: Four Light Close To Ceiling UPC: 785247578917 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 25
Finish: Polished Brass
Weight: 4.5
Product Name: Four Light Close To Ceiling
UPC: 785247578917
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768410
Product Name P5789-10 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details