Capital Lighting, Inc. P3731-10 Flush Mounts-Cage Style 768404

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Brass Weight: 5.5 Product Name: Four Light Close To Ceiling UPC: 785247373109 Category: Close To Ceiling Glass: Clear Beveled Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Brass Weight: 5.5 Product Name: Four Light Close To Ceiling UPC: 785247373109 Category: Close To Ceiling Glass: Clear Beveled Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3731-10 Flush Mounts-Cage Style - 768404 - Capital Lighting, Inc.
Columbus, OH, USA
P3731-10 Flush Mounts-Cage Style
768404
P3731-10 Flush Mounts-Cage Style 768404
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Brass Weight: 5.5 Product Name: Four Light Close To Ceiling UPC: 785247373109 Category: Close To Ceiling Glass: Clear Beveled Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Brass
Weight: 5.5
Product Name: Four Light Close To Ceiling
UPC: 785247373109
Category: Close To Ceiling
Glass: Clear Beveled
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768404
Product Name P3731-10 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details