PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.00
Length 12.00
Bulb
Finish: Cobblestone
Weight: 19
Product Name: Ceiling Fans
UPC: 785247250127
Category: Ceiling Fans
Safety Rating: Ul
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 768390 |
| Product Name | P2501-33 Fans-Ceiling Fans |