PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 11.00
Length 11.00
Bulb
Finish: Cobblestone
Weight: 20
Product Name: Ceiling Fans
UPC: 785247114511
Category: Ceiling Fans
Safety Rating: Ul
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 768377 |
| Product Name | P2502-33 Fans-Ceiling Fans |