Capital Lighting, Inc. 2934LTKB Mid. Chandeliers-Glass Up 768298

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Kentucky Bronze Weight: 16.75 Product Name: Five Light Chandelier UPC: 783209293403 Category: Single-Tier Chandelier Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Kentucky Bronze Weight: 16.75 Product Name: Five Light Chandelier UPC: 783209293403 Category: Single-Tier Chandelier Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2934LTKB Mid. Chandeliers-Glass Up - 768298 - Capital Lighting, Inc.
Columbus, OH, USA
2934LTKB Mid. Chandeliers-Glass Up
768298
2934LTKB Mid. Chandeliers-Glass Up 768298
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Kentucky Bronze Weight: 16.75 Product Name: Five Light Chandelier UPC: 783209293403 Category: Single-Tier Chandelier Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Kentucky Bronze
Weight: 16.75
Product Name: Five Light Chandelier
UPC: 783209293403
Category: Single-Tier Chandelier
Glass: Latte
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768298
Product Name 2934LTKB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details