Capital Lighting, Inc. 30081CDCF Exterior -Wall Mount 768274

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Forge Weight: 4.39 Product Name: One Light Outdoor Wall Lantern UPC: 783209016774 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Forge Weight: 4.39 Product Name: One Light Outdoor Wall Lantern UPC: 783209016774 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30081CDCF Exterior -Wall Mount - 768274 - Capital Lighting, Inc.
Columbus, OH, USA
30081CDCF Exterior -Wall Mount
768274
30081CDCF Exterior -Wall Mount 768274
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Forge Weight: 4.39 Product Name: One Light Outdoor Wall Lantern UPC: 783209016774 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Country Forge
Weight: 4.39
Product Name: One Light Outdoor Wall Lantern
UPC: 783209016774
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768274
Product Name 30081CDCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details