PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 16.75
Bulb
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 40
Product Name: 42`` Ceiling Fan With Light and Control
UPC: 706411025921
Category: Ceiling Fan
Glass: Schoolhouse Globe Light
Connection: Hardwire
Safety Rating: UL
Safety Listing: Wet
Motor size: 82x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 20
Blade span: 42
Electricity Use: 102
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Forward / Reverse
Airflow Efficienty: 50
Airflow Efficienty: 5050
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 768209 |
| Product Name | F402-ORB Fans-Wet Location |