PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 12.00
Bulb
Qty: 1
Wattage: 100
Finish: Maple
Weight: 33
Product Name: 58`` Ceiling Fan With Light and Wall Control
UPC: 706411027222
Category: Ceiling Fan
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 58
Electricity Use: 94
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 54
Airflow Efficienty: 5100
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 768206 |
| Product Name | F803-MP Fans-Ceiling Fans |