Capital Lighting, Inc. 1257-357 Mini Pendants-Rod 768164

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Mini Pendant Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Mini Pendant Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1257-357 Mini Pendants-Rod - 768164 - Capital Lighting, Inc.
Columbus, OH, USA
1257-357 Mini Pendants-Rod
768164
1257-357 Mini Pendants-Rod 768164
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Mini Pendant Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: One Light Mini Pendant
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768164
Product Name 1257-357 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details