Capital Lighting, Inc. 1773-301 Mini Chandeliers-Candle 768145

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Castlewood Walnut Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Castlewood Walnut Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1773-301 Mini Chandeliers-Candle - 768145 - Capital Lighting, Inc.
Columbus, OH, USA
1773-301 Mini Chandeliers-Candle
768145
1773-301 Mini Chandeliers-Candle 768145
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Castlewood Walnut Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 17.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Castlewood Walnut
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768145
Product Name 1773-301 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details