Capital Lighting, Inc. 1421-84 Mini Pendants-Rod 768138

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
1421-84 Mini Pendants-Rod - 768138 - Capital Lighting, Inc.
Columbus, OH, USA
1421-84 Mini Pendants-Rod
768138
1421-84 Mini Pendants-Rod 768138
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 53.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768138
Product Name 1421-84 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details