Capital Lighting, Inc. 1420-84 Sconces-Pocket 768132

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
1420-84 Sconces-Pocket - 768132 - Capital Lighting, Inc.
Columbus, OH, USA
1420-84 Sconces-Pocket
768132
1420-84 Sconces-Pocket 768132
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768132
Product Name 1420-84 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details