Capital Lighting, Inc. 1683-14 Mini Chandeliers-Glass Shade 768127

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nutmeg
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nutmeg

Suppliers

Company
Product
Description
Supplier Links
1683-14 Mini Chandeliers-Glass Shade - 768127 - Capital Lighting, Inc.
Columbus, OH, USA
1683-14 Mini Chandeliers-Glass Shade
768127
1683-14 Mini Chandeliers-Glass Shade 768127
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nutmeg

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nutmeg

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768127
Product Name 1683-14 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details