Capital Lighting, Inc. 3121-333 Mini Chandeliers-Glass Shade 768122

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Westport Silver Product Name: One Light Mini Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Westport Silver Product Name: One Light Mini Chandelier

Suppliers

Company
Product
Description
Supplier Links
3121-333 Mini Chandeliers-Glass Shade - 768122 - Capital Lighting, Inc.
Columbus, OH, USA
3121-333 Mini Chandeliers-Glass Shade
768122
3121-333 Mini Chandeliers-Glass Shade 768122
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Westport Silver Product Name: One Light Mini Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Westport Silver
Product Name: One Light Mini Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768122
Product Name 3121-333 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details