Capital Lighting, Inc. 730-355 Large Chandeliers-Glass Shade 768108

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 48.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Golden Bronze Product Name: Eight Light Foyer Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 48.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Golden Bronze Product Name: Eight Light Foyer Light

Suppliers

Company
Product
Description
Supplier Links
730-355 Large Chandeliers-Glass Shade - 768108 - Capital Lighting, Inc.
Columbus, OH, USA
730-355 Large Chandeliers-Glass Shade
768108
730-355 Large Chandeliers-Glass Shade 768108
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 48.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Golden Bronze Product Name: Eight Light Foyer Light

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 48.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Golden Bronze
Product Name: Eight Light Foyer Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768108
Product Name 730-355 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details