Capital Lighting, Inc. 27129 Lamps-Table Lamps 767978

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Glaze Weight: 6 Product Name: One Light Table Lamp UPC: 792977271292 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Glaze Weight: 6 Product Name: One Light Table Lamp UPC: 792977271292 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27129 Lamps-Table Lamps - 767978 - Capital Lighting, Inc.
Columbus, OH, USA
27129 Lamps-Table Lamps
767978
27129 Lamps-Table Lamps 767978
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Glaze Weight: 6 Product Name: One Light Table Lamp UPC: 792977271292 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Amber Glaze
Weight: 6
Product Name: One Light Table Lamp
UPC: 792977271292
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767978
Product Name 27129 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details