Capital Lighting, Inc. 362-357 Sconces-Pocket 767951

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
362-357 Sconces-Pocket - 767951 - Capital Lighting, Inc.
Columbus, OH, USA
362-357 Sconces-Pocket
767951
362-357 Sconces-Pocket 767951
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 3
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Iron Oxide
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767951
Product Name 362-357 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details