Capital Lighting, Inc. 27216 Lamps-Table Lamps 767935

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.25 Length 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 19 Product Name: One Light Table Lamp UPC: 792977272169 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.25 Length 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 19 Product Name: One Light Table Lamp UPC: 792977272169 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27216 Lamps-Table Lamps - 767935 - Capital Lighting, Inc.
Columbus, OH, USA
27216 Lamps-Table Lamps
767935
27216 Lamps-Table Lamps 767935
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.25 Length 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 19 Product Name: One Light Table Lamp UPC: 792977272169 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.25
Length 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977272169
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767935
Product Name 27216 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details