Capital Lighting, Inc. 27222 Lamps-Table Lamps 767913

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 17 Product Name: One Light Table Lamp UPC: 792977272220 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 17 Product Name: One Light Table Lamp UPC: 792977272220 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27222 Lamps-Table Lamps - 767913 - Capital Lighting, Inc.
Columbus, OH, USA
27222 Lamps-Table Lamps
767913
27222 Lamps-Table Lamps 767913
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 17 Product Name: One Light Table Lamp UPC: 792977272220 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.25
Length 32.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Silver Leaf
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977272220
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767913
Product Name 27222 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details