Capital Lighting, Inc. 3-4090-8-16 Foyer/Hall Lanterns-Open Frame 767898

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 60.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Copper Product Name: Eight Light Open Foyer UPC: 822920079979 Category: Entry Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 60.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Copper Product Name: Eight Light Open Foyer UPC: 822920079979 Category: Entry Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3-4090-8-16 Foyer/Hall Lanterns-Open Frame - 767898 - Capital Lighting, Inc.
Columbus, OH, USA
3-4090-8-16 Foyer/Hall Lanterns-Open Frame
767898
3-4090-8-16 Foyer/Hall Lanterns-Open Frame 767898
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 60.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Copper Product Name: Eight Light Open Foyer UPC: 822920079979 Category: Entry Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Copper
Product Name: Eight Light Open Foyer
UPC: 822920079979
Category: Entry
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767898
Product Name 3-4090-8-16 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details