Capital Lighting, Inc. 1-4084-6-16 Mid. Chandeliers-Glass Up 767893

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Chandelier UPC: 822920079900 Category: Chandelier Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Chandelier UPC: 822920079900 Category: Chandelier Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-4084-6-16 Mid. Chandeliers-Glass Up - 767893 - Capital Lighting, Inc.
Columbus, OH, USA
1-4084-6-16 Mid. Chandeliers-Glass Up
767893
1-4084-6-16 Mid. Chandeliers-Glass Up 767893
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Chandelier UPC: 822920079900 Category: Chandelier Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Copper
Product Name: Six Light Chandelier
UPC: 822920079900
Category: Chandelier
Glass: Tinted Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767893
Product Name 1-4084-6-16 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details