Capital Lighting, Inc. 1-042-9-59 Mid. Chandeliers-Glass Up 767883

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Distressed Bronze Product Name: Nine Light Traditional Chandelier UPC: 822920090059 Category: Chandelier Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Distressed Bronze Product Name: Nine Light Traditional Chandelier UPC: 822920090059 Category: Chandelier Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-042-9-59 Mid. Chandeliers-Glass Up - 767883 - Capital Lighting, Inc.
Columbus, OH, USA
1-042-9-59 Mid. Chandeliers-Glass Up
767883
1-042-9-59 Mid. Chandeliers-Glass Up 767883
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Distressed Bronze Product Name: Nine Light Traditional Chandelier UPC: 822920090059 Category: Chandelier Glass: Pompei Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 38.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Distressed Bronze
Product Name: Nine Light Traditional Chandelier
UPC: 822920090059
Category: Chandelier
Glass: Pompei
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767883
Product Name 1-042-9-59 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details