Capital Lighting, Inc. 6-048-13-59 Flush Mounts-Bowl Style 767882

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Distressed Bronze Product Name: 13`` Flush Mount Ceiling Light UPC: 822920090110 Category: Flush Mount Glass: Pompei Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Distressed Bronze Product Name: 13`` Flush Mount Ceiling Light UPC: 822920090110 Category: Flush Mount Glass: Pompei Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-048-13-59 Flush Mounts-Bowl Style - 767882 - Capital Lighting, Inc.
Columbus, OH, USA
6-048-13-59 Flush Mounts-Bowl Style
767882
6-048-13-59 Flush Mounts-Bowl Style 767882
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Distressed Bronze Product Name: 13`` Flush Mount Ceiling Light UPC: 822920090110 Category: Flush Mount Glass: Pompei Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Distressed Bronze
Product Name: 13`` Flush Mount Ceiling Light
UPC: 822920090110
Category: Flush Mount
Glass: Pompei
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767882
Product Name 6-048-13-59 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details