Capital Lighting, Inc. 7-4087-3-16 Pendants-Bowl Style 767873

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Pendant UPC: 822920079931 Category: Pendants Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Pendant UPC: 822920079931 Category: Pendants Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
7-4087-3-16 Pendants-Bowl Style - 767873 - Capital Lighting, Inc.
Columbus, OH, USA
7-4087-3-16 Pendants-Bowl Style
767873
7-4087-3-16 Pendants-Bowl Style 767873
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Pendant UPC: 822920079931 Category: Pendants Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Pendant
UPC: 822920079931
Category: Pendants
Glass: Tinted Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767873
Product Name 7-4087-3-16 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details