Capital Lighting, Inc. 8-4095-2-16 Bathroom Fixtures-Two Lights 767870

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Bath Bar UPC: 822920080029 Category: Bath Lights Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Bath Bar UPC: 822920080029 Category: Bath Lights Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-4095-2-16 Bathroom Fixtures-Two Lights - 767870 - Capital Lighting, Inc.
Columbus, OH, USA
8-4095-2-16 Bathroom Fixtures-Two Lights
767870
8-4095-2-16 Bathroom Fixtures-Two Lights 767870
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Bath Bar UPC: 822920080029 Category: Bath Lights Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Copper
Product Name: Two Light Bath Bar
UPC: 822920080029
Category: Bath Lights
Glass: Tinted Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767870
Product Name 8-4095-2-16 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details