Capital Lighting, Inc. 3129-479 Mini Chandeliers-Candle 767795

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regency Guilded Gold Product Name: Four Light Mini Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regency Guilded Gold Product Name: Four Light Mini Chandelier

Suppliers

Company
Product
Description
Supplier Links
3129-479 Mini Chandeliers-Candle - 767795 - Capital Lighting, Inc.
Columbus, OH, USA
3129-479 Mini Chandeliers-Candle
767795
3129-479 Mini Chandeliers-Candle 767795
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Regency Guilded Gold Product Name: Four Light Mini Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Regency Guilded Gold
Product Name: Four Light Mini Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767795
Product Name 3129-479 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details