Capital Lighting, Inc. 3127-126 Mini Chandeliers-Candle 767790

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Belcaro Walnut Product Name: Four Light Mini Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Belcaro Walnut Product Name: Four Light Mini Chandelier

Suppliers

Company
Product
Description
Supplier Links
3127-126 Mini Chandeliers-Candle - 767790 - Capital Lighting, Inc.
Columbus, OH, USA
3127-126 Mini Chandeliers-Candle
767790
3127-126 Mini Chandeliers-Candle 767790
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Belcaro Walnut Product Name: Four Light Mini Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Belcaro Walnut
Product Name: Four Light Mini Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767790
Product Name 3127-126 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details