Capital Lighting, Inc. 5551-477 Sconces-Single Glass 767788

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina Product Name: One Light Bath Bar Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina Product Name: One Light Bath Bar Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
5551-477 Sconces-Single Glass - 767788 - Capital Lighting, Inc.
Columbus, OH, USA
5551-477 Sconces-Single Glass
767788
5551-477 Sconces-Single Glass 767788
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina Product Name: One Light Bath Bar Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 10.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Florence Patina
Product Name: One Light Bath Bar
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767788
Product Name 5551-477 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details