Capital Lighting, Inc. 1569-477 Flush Mounts-Bowl Style 767785

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Florence Patina Product Name: Two Light Flush Mount Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Florence Patina Product Name: Two Light Flush Mount Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
1569-477 Flush Mounts-Bowl Style - 767785 - Capital Lighting, Inc.
Columbus, OH, USA
1569-477 Flush Mounts-Bowl Style
767785
1569-477 Flush Mounts-Bowl Style 767785
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Florence Patina Product Name: Two Light Flush Mount Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Florence Patina
Product Name: Two Light Flush Mount
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767785
Product Name 1569-477 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details