Capital Lighting, Inc. 5424-84 Bathroom Fixtures-Four Lights 767771

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
5424-84 Bathroom Fixtures-Four Lights - 767771 - Capital Lighting, Inc.
Columbus, OH, USA
5424-84 Bathroom Fixtures-Four Lights
767771
5424-84 Bathroom Fixtures-Four Lights 767771
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767771
Product Name 5424-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details