Capital Lighting, Inc. 6051-77 Sconces-Single Glass 767770

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
6051-77 Sconces-Single Glass - 767770 - Capital Lighting, Inc.
Columbus, OH, USA
6051-77 Sconces-Single Glass
767770
6051-77 Sconces-Single Glass 767770
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767770
Product Name 6051-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details