Capital Lighting, Inc. 5512-126 Bathroom Fixtures-Two Lights 767769

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belcaro Walnut Product Name: Two Light Bath Bar Glass: Soft Ribbed Champagne Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belcaro Walnut Product Name: Two Light Bath Bar Glass: Soft Ribbed Champagne Scavo

Suppliers

Company
Product
Description
Supplier Links
5512-126 Bathroom Fixtures-Two Lights - 767769 - Capital Lighting, Inc.
Columbus, OH, USA
5512-126 Bathroom Fixtures-Two Lights
767769
5512-126 Bathroom Fixtures-Two Lights 767769
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belcaro Walnut Product Name: Two Light Bath Bar Glass: Soft Ribbed Champagne Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Belcaro Walnut
Product Name: Two Light Bath Bar
Glass: Soft Ribbed Champagne Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767769
Product Name 5512-126 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details