Capital Lighting, Inc. 1554-477 Mini Chandeliers-Candle 767752

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Florence Patina Product Name: Four Light Mini Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Florence Patina Product Name: Four Light Mini Chandelier

Suppliers

Company
Product
Description
Supplier Links
1554-477 Mini Chandeliers-Candle - 767752 - Capital Lighting, Inc.
Columbus, OH, USA
1554-477 Mini Chandeliers-Candle
767752
1554-477 Mini Chandeliers-Candle 767752
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Florence Patina Product Name: Four Light Mini Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Florence Patina
Product Name: Four Light Mini Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767752
Product Name 1554-477 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details