Capital Lighting, Inc. 1553-477 Sconces-Pocket 767750

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina Product Name: One Light Wall Sconce Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina Product Name: One Light Wall Sconce Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
1553-477 Sconces-Pocket - 767750 - Capital Lighting, Inc.
Columbus, OH, USA
1553-477 Sconces-Pocket
767750
1553-477 Sconces-Pocket 767750
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina Product Name: One Light Wall Sconce Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Florence Patina
Product Name: One Light Wall Sconce
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767750
Product Name 1553-477 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details