Capital Lighting, Inc. 4118VZ Mid. Chandeliers-Glass Up 767698

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Victorian Bronze Weight: 31 Product Name: Nine Light Chandelier UPC: 640665411812 Category: Chandelier Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Victorian Bronze Weight: 31 Product Name: Nine Light Chandelier UPC: 640665411812 Category: Chandelier Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4118VZ Mid. Chandeliers-Glass Up - 767698 - Capital Lighting, Inc.
Columbus, OH, USA
4118VZ Mid. Chandeliers-Glass Up
767698
4118VZ Mid. Chandeliers-Glass Up 767698
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Victorian Bronze Weight: 31 Product Name: Nine Light Chandelier UPC: 640665411812 Category: Chandelier Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 33.25
Length 33.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Victorian Bronze
Weight: 31
Product Name: Nine Light Chandelier
UPC: 640665411812
Category: Chandelier
Glass: Champagne Marble
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767698
Product Name 4118VZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details