Capital Lighting, Inc. 4114VZ Pendants-Bowl Style 767691

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Victorian Bronze Weight: 21 Product Name: Three Light Foyer Fixture UPC: 640665411416 Category: Foyer Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Victorian Bronze Weight: 21 Product Name: Three Light Foyer Fixture UPC: 640665411416 Category: Foyer Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4114VZ Pendants-Bowl Style - 767691 - Capital Lighting, Inc.
Columbus, OH, USA
4114VZ Pendants-Bowl Style
767691
4114VZ Pendants-Bowl Style 767691
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Victorian Bronze Weight: 21 Product Name: Three Light Foyer Fixture UPC: 640665411416 Category: Foyer Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Victorian Bronze
Weight: 21
Product Name: Three Light Foyer Fixture
UPC: 640665411416
Category: Foyer
Glass: Champagne Marble
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767691
Product Name 4114VZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details