Capital Lighting, Inc. 4415PW Mid. Chandeliers-Candle 767662

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.25 Length 26.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Pewter Weight: 28 Product Name: Five Light Chandelier UPC: 640665441536 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.25 Length 26.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Pewter Weight: 28 Product Name: Five Light Chandelier UPC: 640665441536 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4415PW Mid. Chandeliers-Candle - 767662 - Capital Lighting, Inc.
Columbus, OH, USA
4415PW Mid. Chandeliers-Candle
767662
4415PW Mid. Chandeliers-Candle 767662
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.25 Length 26.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Pewter Weight: 28 Product Name: Five Light Chandelier UPC: 640665441536 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.25
Length 26.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Pewter
Weight: 28
Product Name: Five Light Chandelier
UPC: 640665441536
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767662
Product Name 4415PW Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details