Capital Lighting, Inc. 4415BB Mid. Chandeliers-Candle 767661

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.25 Length 26.25 Bulb Qty: 5 Wattage: 60 Finish: Burnished Brass Weight: 28 Product Name: Five Light Chandelier UPC: 640665441512 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.25 Length 26.25 Bulb Qty: 5 Wattage: 60 Finish: Burnished Brass Weight: 28 Product Name: Five Light Chandelier UPC: 640665441512 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4415BB Mid. Chandeliers-Candle - 767661 - Capital Lighting, Inc.
Columbus, OH, USA
4415BB Mid. Chandeliers-Candle
767661
4415BB Mid. Chandeliers-Candle 767661
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.25 Length 26.25 Bulb Qty: 5 Wattage: 60 Finish: Burnished Brass Weight: 28 Product Name: Five Light Chandelier UPC: 640665441512 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.25
Length 26.25
Bulb
Qty: 5
Wattage: 60
Finish: Burnished Brass
Weight: 28
Product Name: Five Light Chandelier
UPC: 640665441512
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767661
Product Name 4415BB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details