Capital Lighting, Inc. 4140BB Sconces-Single Glass 767641

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Length 14.50 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Burnished Brass Weight: 10 Product Name: One Light Sconce UPC: 640665414011 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Length 14.50 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Burnished Brass Weight: 10 Product Name: One Light Sconce UPC: 640665414011 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
4140BB Sconces-Single Glass - 767641 - Capital Lighting, Inc.
Columbus, OH, USA
4140BB Sconces-Single Glass
767641
4140BB Sconces-Single Glass 767641
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Length 14.50 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Burnished Brass Weight: 10 Product Name: One Light Sconce UPC: 640665414011 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Length 14.50
Extension: 9
Bulb
Qty: 1
Wattage: 60
Finish: Burnished Brass
Weight: 10
Product Name: One Light Sconce
UPC: 640665414011
Category: Sconce
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767641
Product Name 4140BB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details