Capital Lighting, Inc. 4140PZ Sconces-Single Glass 767640

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Length 14.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pearl Bronze Weight: 9 Product Name: One Light Sconce UPC: 640665414028 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Length 14.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pearl Bronze Weight: 9 Product Name: One Light Sconce UPC: 640665414028 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
4140PZ Sconces-Single Glass - 767640 - Capital Lighting, Inc.
Columbus, OH, USA
4140PZ Sconces-Single Glass
767640
4140PZ Sconces-Single Glass 767640
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Length 14.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pearl Bronze Weight: 9 Product Name: One Light Sconce UPC: 640665414028 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Length 14.50
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pearl Bronze
Weight: 9
Product Name: One Light Sconce
UPC: 640665414028
Category: Sconce
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767640
Product Name 4140PZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details