Capital Lighting, Inc. 4889BB Large Chandeliers-Candle 767635

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 54.00 Length 54.00 Bulb Qty: 21 Wattage: 25 Finish: Burnished Brass Weight: 166 Product Name: 21 Light Chandelier UPC: 640665488913 Category: Chandelier Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 54.00 Length 54.00 Bulb Qty: 21 Wattage: 25 Finish: Burnished Brass Weight: 166 Product Name: 21 Light Chandelier UPC: 640665488913 Category: Chandelier Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4889BB Large Chandeliers-Candle - 767635 - Capital Lighting, Inc.
Columbus, OH, USA
4889BB Large Chandeliers-Candle
767635
4889BB Large Chandeliers-Candle 767635
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 54.00 Length 54.00 Bulb Qty: 21 Wattage: 25 Finish: Burnished Brass Weight: 166 Product Name: 21 Light Chandelier UPC: 640665488913 Category: Chandelier Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 54.00
Length 54.00
Bulb
Qty: 21
Wattage: 25
Finish: Burnished Brass
Weight: 166
Product Name: 21 Light Chandelier
UPC: 640665488913
Category: Chandelier
Glass: Clear Optic
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767635
Product Name 4889BB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details