PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 9.75
Length 9.75
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Antique Nickel
Weight: 22
Product Name: Five Light Bath Fixture
UPC: 640665558524
Category: Bath
Glass: Frosted Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 7.25
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 767629 |
| Product Name | 5585PL Bathroom Fixtures-Five+Lights |
| Application | Residential |