Capital Lighting, Inc. 5585BB Bathroom Fixtures-Five+Lights 767608

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.75 Length 9.75 Extension: 8 Bulb Qty: 5 Wattage: 100 Finish: Burnished Brass Weight: 22 Product Name: Five Light Bath Fixture UPC: 640665558517 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.75 Length 9.75 Extension: 8 Bulb Qty: 5 Wattage: 100 Finish: Burnished Brass Weight: 22 Product Name: Five Light Bath Fixture UPC: 640665558517 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
5585BB Bathroom Fixtures-Five+Lights - 767608 - Capital Lighting, Inc.
Columbus, OH, USA
5585BB Bathroom Fixtures-Five+Lights
767608
5585BB Bathroom Fixtures-Five+Lights 767608
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 9.75 Length 9.75 Extension: 8 Bulb Qty: 5 Wattage: 100 Finish: Burnished Brass Weight: 22 Product Name: Five Light Bath Fixture UPC: 640665558517 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 9.75
Length 9.75
Extension: 8
Bulb
Qty: 5
Wattage: 100
Finish: Burnished Brass
Weight: 22
Product Name: Five Light Bath Fixture
UPC: 640665558517
Category: Bath
Glass: Frosted Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767608
Product Name 5585BB Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details