Capital Lighting, Inc. 5584PL Bathroom Fixtures-Four Lights 767605

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.75 Length 9.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Antique Nickel Weight: 17 Product Name: Four Light Bath Fixture UPC: 640665558425 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.75 Length 9.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Antique Nickel Weight: 17 Product Name: Four Light Bath Fixture UPC: 640665558425 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
5584PL Bathroom Fixtures-Four Lights - 767605 - Capital Lighting, Inc.
Columbus, OH, USA
5584PL Bathroom Fixtures-Four Lights
767605
5584PL Bathroom Fixtures-Four Lights 767605
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.75 Length 9.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Antique Nickel Weight: 17 Product Name: Four Light Bath Fixture UPC: 640665558425 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 9.75
Length 9.75
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Antique Nickel
Weight: 17
Product Name: Four Light Bath Fixture
UPC: 640665558425
Category: Bath
Glass: Frosted Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767605
Product Name 5584PL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details