Capital Lighting, Inc. 5580PL Sconces-Single Glass 767604

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Length 10.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Weight: 6 Product Name: One Light Bath Fixture UPC: 640665558029 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Length 10.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Weight: 6 Product Name: One Light Bath Fixture UPC: 640665558029 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
5580PL Sconces-Single Glass - 767604 - Capital Lighting, Inc.
Columbus, OH, USA
5580PL Sconces-Single Glass
767604
5580PL Sconces-Single Glass 767604
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Length 10.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Weight: 6 Product Name: One Light Bath Fixture UPC: 640665558029 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.75
Length 10.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Antique Nickel
Weight: 6
Product Name: One Light Bath Fixture
UPC: 640665558029
Category: Bath
Glass: Frosted Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767604
Product Name 5580PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details