Capital Lighting, Inc. 5583PL Bathroom Fixtures-Three Lights 767600

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 9.75 Length 9.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665558326 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 9.75 Length 9.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665558326 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
5583PL Bathroom Fixtures-Three Lights - 767600 - Capital Lighting, Inc.
Columbus, OH, USA
5583PL Bathroom Fixtures-Three Lights
767600
5583PL Bathroom Fixtures-Three Lights 767600
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 9.75 Length 9.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665558326 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 9.75
Length 9.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Antique Nickel
Weight: 13
Product Name: Three Light Bath Fixture
UPC: 640665558326
Category: Bath
Glass: Frosted Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767600
Product Name 5583PL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details